Littelfuse, Inc. FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.6001

Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.6001) is designed for 4.0 - 6.0 mm2 cable and includes 200 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 4.0 - 6.0 mm2 cable Includes 200 crimp terminals
Datasheet
Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.6001) is designed for 4.0 - 6.0 mm2 cable and includes 200 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 4.0 - 6.0 mm2 cable Includes 200 crimp terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH2 - 30 A Max Stackable Block In-Line Fuse Holder - 178.6116.6001 - Littelfuse, Inc.
Rosemont, IL, United States
FH2 - 30 A Max Stackable Block In-Line Fuse Holder
178.6116.6001
FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.6001
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.6001) is designed for 4.0 - 6.0 mm2 cable and includes 200 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 4.0 - 6.0 mm2 cable Includes 200 crimp terminals

The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.6001) is designed for 4.0 - 6.0 mm2 cable and includes 200 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 4.0 - 6.0 mm2 cable Includes 200 crimp terminals

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 178.6116.6001
Product Name FH2 - 30 A Max Stackable Block In-Line Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-709B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-3877-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details
2 suppliers