Littelfuse, Inc. Fuseholders 05720007L

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-05720007L-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Cartridge Fuse Holder, 1P, 30A, 600V, Qc; Fuse Holder Type Littelfuse - 02P0292 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 30A, 600V, Qc; Fuse Holder Type Littelfuse
02P0292
Cartridge Fuse Holder, 1P, 30A, 600V, Qc; Fuse Holder Type Littelfuse 02P0292
CARTRIDGE FUSE HOLDER, 1P, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:POWR-GARD 572 Series RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 1P, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:POWR-GARD 572 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-05720007L-ND 02P0292
Product Name Fuseholders Cartridge Fuse Holder, 1P, 30A, 600V, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-707C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 96B0421 - Newark, An Avnet Company
Specs
Normal Operating Current 20 amps
View Details
2 suppliers