Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJB

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJB) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 6.575" (167mm) long and have one 0.315" (8mm) end strip and one 0.67" (17mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with MAXI® blade fuses up to 80 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange and red insulation 6.575" (167 mm) lead wires with one 0.315" (8 mm) end strip and one 0.67" (17 mm) end strip Tin-plated copper alloy contacts
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJB) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 6.575" (167mm) long and have one 0.315" (8mm) end strip and one 0.67" (17mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with MAXI® blade fuses up to 80 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange and red insulation 6.575" (167 mm) lead wires with one 0.315" (8 mm) end strip and one 0.67" (17 mm) end strip Tin-plated copper alloy contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002ZXJB - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002ZXJB
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJB
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJB) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 6.575" (167mm) long and have one 0.315" (8mm) end strip and one 0.67" (17mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with MAXI® blade fuses up to 80 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange and red insulation 6.575" (167 mm) lead wires with one 0.315" (8 mm) end strip and one 0.67" (17 mm) end strip Tin-plated copper alloy contacts

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJB) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 6.575" (167mm) long and have one 0.315" (8mm) end strip and one 0.67" (17mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with MAXI® blade fuses up to 80 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange and red insulation 6.575" (167 mm) lead wires with one 0.315" (8 mm) end strip and one 0.67" (17 mm) end strip Tin-plated copper alloy contacts

Supplier's Site Datasheet
Fuseholders - 0FHM0002ZXJB-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0002ZXJB-ND
Fuseholders 0FHM0002ZXJB-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0002ZXJB 0FHM0002ZXJB-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080672 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuseholders - 36-3563-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Fuse Holder - 10000673 - Radwell International
Allen-Bradley / Rockwell Automation
View Details