Littelfuse, Inc. 520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses 05200101Z

Description
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses
Request a Quote Datasheet
Description
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses - 05200101Z - Littelfuse, Inc.
Rosemont, IL, United States
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses
05200101Z
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses 05200101Z
520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses

520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses

Supplier's Site Datasheet
Fuseholders - F1504-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1504-ND
Fuseholders F1504-ND
Fuse Block 10A 600V 1 Circuit Cartridge Through Hole

Fuse Block 10A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1334682-05200101Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334682-05200101Z
Circuit Protection - Fuseholders 1334682-05200101Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334682-05200101Z Category: Circuit Protection>Fuseholde rs Packaging: Bulk Termination Style: PC Pin Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Standard Package: 1 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Other Part Number: -1024-05200101Z,5201 01,5200101Z,05200101 Z-ND,F1504 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334682-05200101Z
Category: Circuit Protection>Fuseholders
Packaging: Bulk
Termination Style: PC Pin
Contact Finish: Tin
Contact Material: Brass
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 600V
Orientation: Horizontal
Standard Package: 1
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Other Part Number: -1024-05200101Z,520101,5200101Z,05200101Z-ND,F1504
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 69K7674 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
69K7674
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 69K7674
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:Metric OMNI-BLOK 520 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:Metric OMNI-BLOK 520 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site
Fuse Holder - 12492257 - Radwell International
Willingboro, NJ, United States
Fuse Holder
12492257
Fuse Holder 12492257
PC BOARD MOUNT FUSE HOLDER, AMPS(10)--VOLTS(600) . FREE 2 YEAR RADWELL WARRANTY

PC BOARD MOUNT FUSE HOLDER, AMPS(10)--VOLTS(600). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
05200101Z
TVS/Fuse/Board Level Protection >> Fuse Holders 05200101Z
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Radwell International LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 05200101Z F1504-ND 1334682-05200101Z 69K7674 12492257 05200101Z
Product Name 520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses Fuseholders Circuit Protection - Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder TVS/Fuse/Board Level Protection >> Fuse Holders
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - ATU-06WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 453496-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 48382184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details