Littelfuse, Inc. AFH - 32V In-Line Wire-Leaded Panel-Mount Fuse Holder 0AFH0001Z

Description
The ATO® AFH Series 32V In-Line Wire-Leaded Panel-Mount Fuse Holder can be used for either in-line installation or panel-mounting applications thanks to the 8" looped lead wire and the snap fit gripping arms. This configuration (0AFH0001Z) is rated for up to 20-amp ATO® blade fuses (sold separately) and features a black 14 AWG looped lead wire. Accepts ATO® blade-style fuses (sold separately) up to 20 amps Black 14 AWG looped lead wire
Request a Quote Datasheet
Description
The ATO® AFH Series 32V In-Line Wire-Leaded Panel-Mount Fuse Holder can be used for either in-line installation or panel-mounting applications thanks to the 8" looped lead wire and the snap fit gripping arms. This configuration (0AFH0001Z) is rated for up to 20-amp ATO® blade fuses (sold separately) and features a black 14 AWG looped lead wire. Accepts ATO® blade-style fuses (sold separately) up to 20 amps Black 14 AWG looped lead wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFH - 32V In-Line Wire-Leaded Panel-Mount Fuse Holder - 0AFH0001Z - Littelfuse, Inc.
Rosemont, IL, United States
AFH - 32V In-Line Wire-Leaded Panel-Mount Fuse Holder
0AFH0001Z
AFH - 32V In-Line Wire-Leaded Panel-Mount Fuse Holder 0AFH0001Z
The ATO® AFH Series 32V In-Line Wire-Leaded Panel-Mount Fuse Holder can be used for either in-line installation or panel-mounting applications thanks to the 8" looped lead wire and the snap fit gripping arms. This configuration (0AFH0001Z) is rated for up to 20-amp ATO® blade fuses (sold separately) and features a black 14 AWG looped lead wire. Accepts ATO® blade-style fuses (sold separately) up to 20 amps Black 14 AWG looped lead wire

The ATO® AFH Series 32V In-Line Wire-Leaded Panel-Mount Fuse Holder can be used for either in-line installation or panel-mounting applications thanks to the 8" looped lead wire and the snap fit gripping arms. This configuration (0AFH0001Z) is rated for up to 20-amp ATO® blade fuses (sold separately) and features a black 14 AWG looped lead wire. Accepts ATO® blade-style fuses (sold separately) up to 20 amps Black 14 AWG looped lead wire

Supplier's Site Datasheet
Fuseholders - 0AFH0001Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0AFH0001Z-ND
Fuseholders 0AFH0001Z-ND
Fuse Holder 20A 1 Circuit Blade Panel Mount

Fuse Holder 20A 1 Circuit Blade Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0AFH0001Z 0AFH0001Z-ND
Product Name AFH - 32V In-Line Wire-Leaded Panel-Mount Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CM5729-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details