Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200S

Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200S) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating 20-pack
Request a Quote Datasheet
Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200S) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating 20-pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - 0FHM0200S - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
0FHM0200S
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200S
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200S) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating 20-pack

The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200S) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating 20-pack

Supplier's Site Datasheet
Fuseholders - 0FHM0200S-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0200S-ND
Fuseholders 0FHM0200S-ND
Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0200S 0FHM0200S-ND
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 36321141 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 12 amps
Rated Operating Voltage 300 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - 520632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details