Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XPGLOFUS

Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLOFUS) features a clear body and cover so you can easily view whether or not the installed Smart Glow fuse (sold separately) is blown. The 14 AWG GLX wire leads with black insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse Heat-resistant 14 AWG GXL cross-link wire leads with black insulation UL 94 V-0 flammability rating Carded retail blister packaging for easy display
Datasheet
Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLOFUS) features a clear body and cover so you can easily view whether or not the installed Smart Glow fuse (sold separately) is blown. The 14 AWG GLX wire leads with black insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse Heat-resistant 14 AWG GXL cross-link wire leads with black insulation UL 94 V-0 flammability rating Carded retail blister packaging for easy display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001XPGLOFUS - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001XPGLOFUS
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XPGLOFUS
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLOFUS) features a clear body and cover so you can easily view whether or not the installed Smart Glow fuse (sold separately) is blown. The 14 AWG GLX wire leads with black insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse Heat-resistant 14 AWG GXL cross-link wire leads with black insulation UL 94 V-0 flammability rating Carded retail blister packaging for easy display

The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLOFUS) features a clear body and cover so you can easily view whether or not the installed Smart Glow fuse (sold separately) is blown. The 14 AWG GLX wire leads with black insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse Heat-resistant 14 AWG GXL cross-link wire leads with black insulation UL 94 V-0 flammability rating Carded retail blister packaging for easy display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0001XPGLOFUS
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details
Fuse Holders - 8674371 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; IEC; VDE
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - 910040-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details