The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information. Easy fuse replacement Miniature size Halogen-free and RoHS compliant Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature rerating Wide range of current rating—Fast-acting: 62 mA to 10 A and Slo-Blo®: 375 mA to 5 A Wide operating temperature range
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 1543_15DR |
| Product Name | 154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses |
| Normal Operating Current | 3.15 amps |