Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200ZP

Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200ZP) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. As a blister packaged MINI® Add-A-Circuit® kit, it comes with a set of MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MINI® fuses 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200ZP) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. As a blister packaged MINI® Add-A-Circuit® kit, it comes with a set of MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MINI® fuses 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - 0FHM0200ZP - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
0FHM0200ZP
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200ZP
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200ZP) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. As a blister packaged MINI® Add-A-Circuit® kit, it comes with a set of MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MINI® fuses 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200ZP) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. As a blister packaged MINI® Add-A-Circuit® kit, it comes with a set of MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MINI® fuses 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - 0FHM0200ZP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0200ZP-ND
Fuseholders 0FHM0200ZP-ND
Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Buy Now
Fuse Holder, Blade Fuse; Fuse Holder Type Littelfuse - 93B3453 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Blade Fuse; Fuse Holder Type Littelfuse
93B3453
Fuse Holder, Blade Fuse; Fuse Holder Type Littelfuse 93B3453
FUSE HOLDER, BLADE FUSE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Add-A-Circuit Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE HOLDER, BLADE FUSE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Add-A-Circuit Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHM0200ZP 0FHM0200ZP-ND 93B3453
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders Fuse Holder, Blade Fuse; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details