Littelfuse, Inc. High Current Cartridge Fuse Clips 124040

Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet
Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Cartridge Fuse Clips - 124040 - Littelfuse, Inc.
Rosemont, IL, United States
High Current Cartridge Fuse Clips
124040
High Current Cartridge Fuse Clips 124040
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 124040
Product Name High Current Cartridge Fuse Clips
Normal Operating Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Street Lighting Fuse Boxes - 233748-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details