Littelfuse, Inc. Littelfuse 0FHZ0005Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M8 Input, 400A, 80VDC 0FHZ0005Z

Description
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0005Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max. Continuous Current: 400A Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations
Request a Quote Datasheet
Description
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0005Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max. Continuous Current: 400A Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0FHZ0005Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M8 Input, 400A, 80VDC - 45549 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0FHZ0005Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M8 Input, 400A, 80VDC
45549
Littelfuse 0FHZ0005Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M8 Input, 400A, 80VDC 45549
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0005Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max. Continuous Current: 400A Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations

The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits.

  • Littelfuse 0FHZ0005Z FHZ Series ZCASE Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly
  • High current distribution with flexible bussing and configurable stud sizes to improve assembly
  • Stainless steel nuts can be applied with high speed nut runners
  • Available fuse rating: 40-600A
  • The single ZCASE is a bolt down fuse with a wide rating range up to 600A
  • Max. Continuous Current: 400A
  • Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations
Supplier's Site Datasheet
Fuseholders - 5346-0FHZ0005Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 400A 5 Circuit Bolt Down Chassis Mount

Fuse Holder 400A 5 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 45549 5346-0FHZ0005Z-ND
Product Name Littelfuse 0FHZ0005Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M8 Input, 400A, 80VDC Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Street Lighting Fuse Boxes - EA4490-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details