Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334707-0FHM0002ZXJ
Category: Circuit Protection>Fuseholde
Packaging: Bulk
Termination Style: Wire Leads
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: Miniature (ATM)
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm)
Number of Circuits: 1
Voltage: 32V
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8544.42.9090
Other Part Number: -1024-0FHM0002ZXJ,F3
RoHS Status: ROHS3 Compliant
Holder Mini Inline Orange 12AWG 30A
Holder Mini Inline Orange 12AWG 30A
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:32V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Waytek, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 1334707-0FHM0002ZXJ | 1706072 | 1706112 | 46486 | F3208-ND | 56P4441 |
| Product Name | Circuit Protection - Fuseholders | Fuse Holders | Fuse Holders | Littelfuse 0FHM0002ZXJ MINI® In-Line Fuse Holder, 4" leads, 12Ga. Orange GXL Wire | Fuseholders | Fuse Holder, In Line; Fuse Holder Type Littelfuse |
| Normal Operating Current | 30 amps | 30 amps | 30 amps | 30 amps |