Littelfuse, Inc. BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 0FHZ00854-BX

Description
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Fuse Holder Kit contains everything you need to install 2 ZCASE® fuses (sold separately) on a post-style battery. The box includes a 2-way busbar and stud assembly (882-854), a battery terminal mount (876-199), a red fuse holder cover (901-325), an M8 bolt, which connects the busbar to the battery terminal mount, and 3 M8 flange nuts. Insulated bolts on the busbar let you mount your compatible ZCASE® fuses using standard M8 threaded hardware. There's no need for nylon nuts. 2-way busbar and stud assembly offers a multi-fuse holder configuration Included red fuse holder cover is UL 94 rated with a classification of V-0
Request a Quote Datasheet
Description
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Fuse Holder Kit contains everything you need to install 2 ZCASE® fuses (sold separately) on a post-style battery. The box includes a 2-way busbar and stud assembly (882-854), a battery terminal mount (876-199), a red fuse holder cover (901-325), an M8 bolt, which connects the busbar to the battery terminal mount, and 3 M8 flange nuts. Insulated bolts on the busbar let you mount your compatible ZCASE® fuses using standard M8 threaded hardware. There's no need for nylon nuts. 2-way busbar and stud assembly offers a multi-fuse holder configuration Included red fuse holder cover is UL 94 rated with a classification of V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder - 0FHZ00854-BX - Littelfuse, Inc.
Rosemont, IL, United States
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder
0FHZ00854-BX
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 0FHZ00854-BX
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Fuse Holder Kit contains everything you need to install 2 ZCASE® fuses (sold separately) on a post-style battery. The box includes a 2-way busbar and stud assembly (882-854), a battery terminal mount (876-199), a red fuse holder cover (901-325), an M8 bolt, which connects the busbar to the battery terminal mount, and 3 M8 flange nuts. Insulated bolts on the busbar let you mount your compatible ZCASE® fuses using standard M8 threaded hardware. There's no need for nylon nuts. 2-way busbar and stud assembly offers a multi-fuse holder configuration Included red fuse holder cover is UL 94 rated with a classification of V-0

The 32V Bolt-Down ZCASE® BMZ Series 2-Way Fuse Holder Kit contains everything you need to install 2 ZCASE® fuses (sold separately) on a post-style battery. The box includes a 2-way busbar and stud assembly (882-854), a battery terminal mount (876-199), a red fuse holder cover (901-325), an M8 bolt, which connects the busbar to the battery terminal mount, and 3 M8 flange nuts. Insulated bolts on the busbar let you mount your compatible ZCASE® fuses using standard M8 threaded hardware. There's no need for nylon nuts. 2-way busbar and stud assembly offers a multi-fuse holder configuration Included red fuse holder cover is UL 94 rated with a classification of V-0

Supplier's Site Datasheet
Fuseholders - 5346-0FHZ00854-BX-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 275A 32V 2 Circuit Bolt Down Chassis Mount

Fuse Block 275A 32V 2 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHZ00854-BX 5346-0FHZ00854-BX-ND
Product Name BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder Fuseholders
Normal Operating Current 206 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - VRB14-63S -  - VICFUSE
Specs
Normal Operating Current 63 amps
Rated Operating Voltage 1000 volts
Approvals / Ratings UL
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0526-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details