Littelfuse, Inc. Littelfuse 07985003ZXS MIDI® & MEGA® PDM Fuse Holder, 5 Pole, Sealed MDB5 Series 07985003ZXS

Description
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard MEGA® and MIDI® fuses. MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high corrosion environments. Littelfuse 07985003ZXS MIDI & MEGA® PDM Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Fuse Capacity: (3) 32V MIDI Fuses & (2) MEGA® Fuses Only accepts 32V Midi Fuses Input Terminal Size: M8 Operating Temp: -40°F to +221°F (-40° to +105°C) Internally bussed allowing for high current power distribution Assure Latch yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles Grommets and Seals Included
Request a Quote Datasheet
Description
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard MEGA® and MIDI® fuses. MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high corrosion environments. Littelfuse 07985003ZXS MIDI & MEGA® PDM Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Fuse Capacity: (3) 32V MIDI Fuses & (2) MEGA® Fuses Only accepts 32V Midi Fuses Input Terminal Size: M8 Operating Temp: -40°F to +221°F (-40° to +105°C) Internally bussed allowing for high current power distribution Assure Latch yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles Grommets and Seals Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 07985003ZXS MIDI® & MEGA® PDM Fuse Holder, 5 Pole, Sealed MDB5 Series - 45957 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 07985003ZXS MIDI® & MEGA® PDM Fuse Holder, 5 Pole, Sealed MDB5 Series
45957
Littelfuse 07985003ZXS MIDI® & MEGA® PDM Fuse Holder, 5 Pole, Sealed MDB5 Series 45957
The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard MEGA® and MIDI® fuses. MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high corrosion environments. Littelfuse 07985003ZXS MIDI & MEGA® PDM Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Fuse Capacity: (3) 32V MIDI Fuses & (2) MEGA® Fuses Only accepts 32V Midi Fuses Input Terminal Size: M8 Operating Temp: -40°F to +221°F (-40° to +105°C) Internally bussed allowing for high current power distribution Assure Latch yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles Grommets and Seals Included

The MDB5 is a sealed multi circuit high current primary fusing option that can be placed in the battery box or under hood as the first line of protection and distribution for a vehicle. It has the capability to handle standard MEGA® and MIDI® fuses. MDB5 offers the option for sealed or unsealed assembly as well as multiple input busses. The sealing also protects all bolted connections so that it is a very robust solution for today's high corrosion environments.

  • Littelfuse 07985003ZXS MIDI & MEGA® PDM Fuse Holder
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Fuse Capacity: (3) 32V MIDI Fuses & (2) MEGA® Fuses
  • Only accepts 32V Midi Fuses
  • Input Terminal Size: M8
  • Operating Temp: -40°F to +221°F (-40° to +105°C)
  • Internally bussed allowing for high current power distribution
  • Assure Latch yellow positive-sealing latches keeps cover securely in place
  • Innovative cable seals provide a tight seal for power cables in a variety of diameters
  • Sealed to IP67 and IP69K for maximum flexibility in mounting location
  • Great for construction, agricultural and high amperage vehicles
  • Grommets and Seals Included
Supplier's Site Datasheet
Fuseholders - 5346-07985003ZXS-ND - DigiKey
Thief River Falls, MN, United States
Fuse Power Distribution Module 500A 32V 5 Circuit Bolt Down Chassis Mount

Fuse Power Distribution Module 500A 32V 5 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 45957 5346-07985003ZXS-ND
Product Name Littelfuse 07985003ZXS MIDI® & MEGA® PDM Fuse Holder, 5 Pole, Sealed MDB5 Series Fuseholders
Normal Operating Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2846489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers