Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0001LXN

Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while black 16 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating Black 16 AWG GXL wire leads enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while black 16 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating Black 16 AWG GXL wire leads enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0001LXN - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0001LXN
FHA - 32V In-Line Blade Fuse Holder 0FHA0001LXN
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while black 16 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating Black 16 AWG GXL wire leads enable simple in-line installation

The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while black 16 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating Black 16 AWG GXL wire leads enable simple in-line installation

Supplier's Site Datasheet
Fuseholders - 0FHA0001LXN-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0001LXN-ND
Fuseholders 0FHA0001LXN-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0001LXN 0FHA0001LXN-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Blocks - VF-2009 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - A86930-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details