Littelfuse, Inc. Fuseholders 0LEX00DBX

Description
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-0LEX00DBX-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuse Holders
Product Number 5666-0LEX00DBX-ND
Product Name Fuseholders
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Blocks - VF-2007 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Street Lighting Fuse Boxes - CS0542-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details