Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980902ZXT

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980902ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980902ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980902ZXT - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980902ZXT
498 - 58 V Bolt-Down High-Current Fuse Holder 04980902ZXT
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980902ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980902ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Supplier's Site Datasheet
Fuseholders - 5346-04980902ZXT-ND - DigiKey
Thief River Falls, MN, United States
FUSE HOLDER ACCESSORIES

FUSE HOLDER ACCESSORIES

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 04980902ZXT 5346-04980902ZXT-ND
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders
Normal Operating Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Street Lighting Fuse Boxes - 638296-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details