Littelfuse, Inc. 498-IL - MIDI® 498-IL 04980921GXM5

Description
The MIDI® 498-IL Series 58 V In-Line Fuse Holder can be installed directly in line with the cables to provide high-amperage main or branch circuit protection in harsh or hazardous environments. Because there's no need to mount the fuse holder, it saves both time and space.With a curved cover that helps prevent tube splitting, the MIDI® 498-IL Series fuse holder is specifically designed for use with heat shrink tubing (sold separately) in applications that need added splash protection.The high-amp automotive fuse holder features a UL 94 V-0 rated glass-filled nylon base and cover and accepts M5 MIDI® bolt-down fuses rated up to 200 amps.This model (04980921GXM5) is the complete MIDI® 498-IL Series fuse holder assembly with the cover and zinc-plated steel hardware installed. Includes the complete in-line fuse holder assembly with cover and zinc-plated M5 bolts and nylock nuts installed
Request a Quote Datasheet
Description
The MIDI® 498-IL Series 58 V In-Line Fuse Holder can be installed directly in line with the cables to provide high-amperage main or branch circuit protection in harsh or hazardous environments. Because there's no need to mount the fuse holder, it saves both time and space.With a curved cover that helps prevent tube splitting, the MIDI® 498-IL Series fuse holder is specifically designed for use with heat shrink tubing (sold separately) in applications that need added splash protection.The high-amp automotive fuse holder features a UL 94 V-0 rated glass-filled nylon base and cover and accepts M5 MIDI® bolt-down fuses rated up to 200 amps.This model (04980921GXM5) is the complete MIDI® 498-IL Series fuse holder assembly with the cover and zinc-plated steel hardware installed. Includes the complete in-line fuse holder assembly with cover and zinc-plated M5 bolts and nylock nuts installed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498-IL - MIDI® 498-IL - 04980921GXM5 - Littelfuse, Inc.
Rosemont, IL, United States
498-IL - MIDI® 498-IL
04980921GXM5
498-IL - MIDI® 498-IL 04980921GXM5
The MIDI® 498-IL Series 58 V In-Line Fuse Holder can be installed directly in line with the cables to provide high-amperage main or branch circuit protection in harsh or hazardous environments. Because there's no need to mount the fuse holder, it saves both time and space.With a curved cover that helps prevent tube splitting, the MIDI® 498-IL Series fuse holder is specifically designed for use with heat shrink tubing (sold separately) in applications that need added splash protection.The high-amp automotive fuse holder features a UL 94 V-0 rated glass-filled nylon base and cover and accepts M5 MIDI® bolt-down fuses rated up to 200 amps.This model (04980921GXM5) is the complete MIDI® 498-IL Series fuse holder assembly with the cover and zinc-plated steel hardware installed. Includes the complete in-line fuse holder assembly with cover and zinc-plated M5 bolts and nylock nuts installed

The MIDI® 498-IL Series 58 V In-Line Fuse Holder can be installed directly in line with the cables to provide high-amperage main or branch circuit protection in harsh or hazardous environments. Because there's no need to mount the fuse holder, it saves both time and space.With a curved cover that helps prevent tube splitting, the MIDI® 498-IL Series fuse holder is specifically designed for use with heat shrink tubing (sold separately) in applications that need added splash protection.The high-amp automotive fuse holder features a UL 94 V-0 rated glass-filled nylon base and cover and accepts M5 MIDI® bolt-down fuses rated up to 200 amps.This model (04980921GXM5) is the complete MIDI® 498-IL Series fuse holder assembly with the cover and zinc-plated steel hardware installed. Includes the complete in-line fuse holder assembly with cover and zinc-plated M5 bolts and nylock nuts installed

Supplier's Site Datasheet
Littelfuse Inline MIDI® Fuse Holder, 04980921GXM5 - 46312 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Inline MIDI® Fuse Holder, 04980921GXM5
46312
Littelfuse Inline MIDI® Fuse Holder, 04980921GXM5 46312
Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with nylock inserts For use with bolt down MIDI style fuses Install directly inline with battery cable, no mounting required. Can be used with heat shrink tubing for applications requiring more splash resistance. MIDI fuse holder base and cover material is UL 94V-0 glass-filled nylon The curved design of the MIDI fuse holder cover aids in prevention of tube-splitting during application.
  • Littlefuse 04980921GXM5 MIDI Fuse Holders
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Cover included
  • High temp range from -40°F (-40°C) to 257°F 125°C
  • Zinc-plated steel M5 bolts
  • Zinc-plated steel M5 nuts with nylock inserts
  • For use with bolt down MIDI style fuses
  • Install directly inline with battery cable, no mounting required.
  • Can be used with heat shrink tubing for applications requiring more splash resistance.
  • MIDI fuse holder base and cover material is UL 94V-0 glass-filled nylon
  • The curved design of the MIDI fuse holder cover aids in prevention of tube-splitting during application.
Supplier's Site Datasheet
Fuseholders - F5967-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5967-ND
Fuseholders F5967-ND
Fuse Holder 200A 32V 1 Circuit Bolt Down

Fuse Holder 200A 32V 1 Circuit Bolt Down

Buy Now Datasheet
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse - 63T7798 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse
63T7798
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse 63T7798
FUSE HOLDER, INLINE, 200A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:200A; Fuse Size Held:43mm x 19mm x 16.5mm; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 IL Series RoHS Compliant: Yes

FUSE HOLDER, INLINE, 200A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:200A; Fuse Size Held:43mm x 19mm x 16.5mm; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 IL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse - 51AC2322 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse
51AC2322
Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse 51AC2322
FUSE HOLDER, INLINE, 200A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:200A; Fuse Size Held:43mm x 19mm x 16.5mm; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI-498-IL Series; Voltage RatingRoHS Compliant: Yes

FUSE HOLDER, INLINE, 200A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:200A; Fuse Size Held:43mm x 19mm x 16.5mm; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI-498-IL Series; Voltage RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 04980921GXM5 46312 F5967-ND 63T7798
Product Name 498-IL - MIDI® 498-IL Littelfuse Inline MIDI® Fuse Holder, 04980921GXM5 Fuseholders Fuse Holder, Inline, 200A, 32V; Fuse Holder Type Littelfuse
Normal Operating Current 150 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 658038-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2624256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details