Littelfuse, Inc. Circuit Protection -Fuseholders 0700500.Z

Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuseholders Package: Bulk Product Status: Active Mounting Type: Chassis Mount Fuse Size: 0.813" Dia (20.65mm) For Use With/Related Products: 13/16" Dia Fuses Fuse Type: Cartridge Number of Circuits: 1 Fuseholder Type: Clip
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuseholders Package: Bulk Product Status: Active Mounting Type: Chassis Mount Fuse Size: 0.813" Dia (20.65mm) For Use With/Related Products: 13/16" Dia Fuses Fuse Type: Cartridge Number of Circuits: 1 Fuseholder Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuseholders
Circuit Protection -Fuseholders
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuseholders Package: Bulk Product Status: Active Mounting Type: Chassis Mount Fuse Size: 0.813" Dia (20.65mm) For Use With/Related Products: 13/16" Dia Fuses Fuse Type: Cartridge Number of Circuits: 1 Fuseholder Type: Clip

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuseholders
Package: Bulk
Product Status: Active
Mounting Type: Chassis Mount
Fuse Size: 0.813" Dia (20.65mm)
For Use With/Related Products: 13/16" Dia Fuses
Fuse Type: Cartridge
Number of Circuits: 1
Fuseholder Type: Clip

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection -Fuseholders
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 36-3563KCT-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
Fuse Holders - 2165351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F2)
View Details