Littelfuse, Inc. 32V PCB Fuse Holder 178.6764.0001

Description
The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). If you need circuit protection for multiple circuits, nearly any number of MINI® FL1 Series fuse holders can be mounted in a row.As a MINI® fuse holder for PCB applications, it features a heat-resistant, black, thermoplastic body with a UL 94 V-0 flammability rating. This makes it ideal for holding an automotive fuse that protects accessory, sensor, and vehicle control circuits. Its tin-plated copper alloy fuse holder terminals fit into a 7.62 mm pitch. Carton of 100 MINI® blade fuse holders for PCB applications
Request a Quote Datasheet
Description
The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). If you need circuit protection for multiple circuits, nearly any number of MINI® FL1 Series fuse holders can be mounted in a row.As a MINI® fuse holder for PCB applications, it features a heat-resistant, black, thermoplastic body with a UL 94 V-0 flammability rating. This makes it ideal for holding an automotive fuse that protects accessory, sensor, and vehicle control circuits. Its tin-plated copper alloy fuse holder terminals fit into a 7.62 mm pitch. Carton of 100 MINI® blade fuse holders for PCB applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PCB Fuse Holder - 178.6764.0001 - Littelfuse, Inc.
Rosemont, IL, United States
32V PCB Fuse Holder
178.6764.0001
32V PCB Fuse Holder 178.6764.0001
The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). If you need circuit protection for multiple circuits, nearly any number of MINI® FL1 Series fuse holders can be mounted in a row.As a MINI® fuse holder for PCB applications, it features a heat-resistant, black, thermoplastic body with a UL 94 V-0 flammability rating. This makes it ideal for holding an automotive fuse that protects accessory, sensor, and vehicle control circuits. Its tin-plated copper alloy fuse holder terminals fit into a 7.62 mm pitch. Carton of 100 MINI® blade fuse holders for PCB applications

The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). If you need circuit protection for multiple circuits, nearly any number of MINI® FL1 Series fuse holders can be mounted in a row.As a MINI® fuse holder for PCB applications, it features a heat-resistant, black, thermoplastic body with a UL 94 V-0 flammability rating. This makes it ideal for holding an automotive fuse that protects accessory, sensor, and vehicle control circuits. Its tin-plated copper alloy fuse holder terminals fit into a 7.62 mm pitch. Carton of 100 MINI® blade fuse holders for PCB applications

Supplier's Site Datasheet
Fuse Holders - 7874369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874369
Fuse Holders 7874369
MINI Fuseholder 125V

MINI Fuseholder 125V

Supplier's Site
Fuse Holders - 7874369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874369P
Fuse Holders 7874369P
MINI Fuseholder 125V

MINI Fuseholder 125V

Supplier's Site
Fuseholders - WK5201-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK5201-ND
Fuseholders WK5201-ND
Fuse Holder 125V 1 Circuit Blade Through Hole

Fuse Holder 125V 1 Circuit Blade Through Hole

Buy Now
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1545 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1545
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1545
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:MINI FL1 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:MINI FL1 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 Rohs Compliant Littelfuse - 35M0367 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 Rohs Compliant Littelfuse
35M0367
Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 Rohs Compliant Littelfuse 35M0367
Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 RoHS Compliant: Yes

Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
178.6764.0001
TVS/Fuse/Board Level Protection >> Fuse Holders 178.6764.0001
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6764.0001 7874369 7874369P WK5201-ND 67K1545 35M0367 178.6764.0001
Product Name 32V PCB Fuse Holder Fuse Holders Fuse Holders Fuseholders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 125 V, 125 V, Cartridge Fuse Holder, Through Hole, 1 Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 600V 30 A Fuse Block - 1491-R169 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0604-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details