Littelfuse, Inc. Fuse Holders 05710007LXP

Description
Fuseholder Panel Mount For Midget Fuse
Request a Quote Datasheet
Description
Fuseholder Panel Mount For Midget Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8783520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8783520
Fuse Holders 8783520
Fuseholder Panel Mount For Midget Fuse

Fuseholder Panel Mount For Midget Fuse

Supplier's Site
Fuseholders - F3674-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3674-ND
Fuseholders F3674-ND
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 10.4X38.1Mm, 30A, 600V, Qc; Fuse Holder Type Littelfuse - 51AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.4X38.1Mm, 30A, 600V, Qc; Fuse Holder Type Littelfuse
51AC2324
Fuse Holder, 10.4X38.1Mm, 30A, 600V, Qc; Fuse Holder Type Littelfuse 51AC2324
FUSE HOLDER, 10.4X38.1MM, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-13/32" to 13/32" x 1-1/2", 10.4mm x 35.7mm to 10mm x 38mm; Holder Terminals:Quick Connect; No. of RoHS Compliant: Yes

FUSE HOLDER, 10.4X38.1MM, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-13/32" to 13/32" x 1-1/2", 10.4mm x 35.7mm to 10mm x 38mm; Holder Terminals:Quick Connect; No. of RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse - 81F4190 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
81F4190
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse 81F4190
FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site Datasheet
FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES - 70184171 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES
70184171
FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES 70184171
FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES

FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 8783520 F3674-ND 51AC2324 70184171
Product Name Fuse Holders Fuseholders Fuse Holder, 10.4X38.1Mm, 30A, 600V, Qc; Fuse Holder Type Littelfuse FUSEHOLDER, PANEL MOUNT, FOR MIDGET FUSES
Standard Fuse Size Accomodated Other; (Midget)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080672 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
3 Pole Fuse Holder - 1492-FB3J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details