Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002LXN

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002LXN) features 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002LXN) features 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002LXN - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002LXN
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002LXN
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002LXN) features 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation UL 94 V-0 flammability rating

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002LXN) features 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - F8428-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8428-ND
Fuseholders F8428-ND
Fuse Holder Circuit Blade

Fuse Holder Circuit Blade

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0002LXN F8428-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
IFM Fuse Holder - 1492-IFMFH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details