Littelfuse, Inc. FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6125.0002

Description
The ATO® FH2 Series Transparent Thermoplastic Fuse Holder Cover is a component part of the ATO® FH2 Series Stackable Block In-Line Fuse Holder. The transparent design allows you to view the installed fuse (fuses sold separately). This model (178.6125.0002) includes 1,000 fuse holder covers. Component part of the ATO® FH2 fuse holder Thermoplastic cover is transparent for easy viewing UL 94 V-0 flammability rating Includes 1000 fuse holder covers
Datasheet
Description
The ATO® FH2 Series Transparent Thermoplastic Fuse Holder Cover is a component part of the ATO® FH2 Series Stackable Block In-Line Fuse Holder. The transparent design allows you to view the installed fuse (fuses sold separately). This model (178.6125.0002) includes 1,000 fuse holder covers. Component part of the ATO® FH2 fuse holder Thermoplastic cover is transparent for easy viewing UL 94 V-0 flammability rating Includes 1000 fuse holder covers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH2 - 30 A Max Stackable Block In-Line Fuse Holder - 178.6125.0002 - Littelfuse, Inc.
Rosemont, IL, United States
FH2 - 30 A Max Stackable Block In-Line Fuse Holder
178.6125.0002
FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6125.0002
The ATO® FH2 Series Transparent Thermoplastic Fuse Holder Cover is a component part of the ATO® FH2 Series Stackable Block In-Line Fuse Holder. The transparent design allows you to view the installed fuse (fuses sold separately). This model (178.6125.0002) includes 1,000 fuse holder covers. Component part of the ATO® FH2 fuse holder Thermoplastic cover is transparent for easy viewing UL 94 V-0 flammability rating Includes 1000 fuse holder covers

The ATO® FH2 Series Transparent Thermoplastic Fuse Holder Cover is a component part of the ATO® FH2 Series Stackable Block In-Line Fuse Holder. The transparent design allows you to view the installed fuse (fuses sold separately). This model (178.6125.0002) includes 1,000 fuse holder covers. Component part of the ATO® FH2 fuse holder Thermoplastic cover is transparent for easy viewing UL 94 V-0 flammability rating Includes 1000 fuse holder covers

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 178.6125.0002
Product Name FH2 - 30 A Max Stackable Block In-Line Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Auto Fuses Auto In-line fuse holders - VF-707C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers