Littelfuse, Inc. FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6165.0001

Description
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 100 PCB fuse holders
Request a Quote Datasheet
Description
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 100 PCB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder - 178.6165.0001 - Littelfuse, Inc.
Rosemont, IL, United States
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder
178.6165.0001
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6165.0001
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 100 PCB fuse holders

The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 100 PCB fuse holders

Supplier's Site Datasheet
Fuse Holders - 8207268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8207268
Fuse Holders 8207268
Fuse Holder 80V Pin Through Hole

Fuse Holder 80V Pin Through Hole

Supplier's Site
Fuseholders - F5197-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5197-ND
Fuseholders F5197-ND
Fuse Holder 80V 1 Circuit Blade Through Hole

Fuse Holder 80V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuseholders - 178.6165.0001 - 810861-178.6165.0001 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 178.6165.0001
810861-178.6165.0001
Fuseholders - 178.6165.0001 810861-178.6165.0001
Manufacturer: Littelfuse Inc. Win Source Part Number: 810861-178.6165.0001 Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 80V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 810861-178.6165.0001
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm)
Number of Circuits: 1
Voltage: 80V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable

Buy Now
Fuse Holder - 32436735 - Radwell International
Willingboro, NJ, United States
Fuse Holder
32436735
Fuse Holder 32436735
FUSE HOLDER, PCB, FK2/FKS BLADE; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:FUSE HOLDER; HOLDER TERMINALS:THROUGH HOLE; NO. OF F. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, PCB, FK2/FKS BLADE; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:FUSE HOLDER; HOLDER TERMINALS:THROUGH HOLE; NO. OF F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, Pcb, Fk2/fks Blade; Fuse Holder Type Littelfuse - 10M6040 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb, Fk2/fks Blade; Fuse Holder Type Littelfuse
10M6040
Fuse Holder, Pcb, Fk2/fks Blade; Fuse Holder Type Littelfuse 10M6040
FUSE HOLDER, PCB, FK2/FKS BLADE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FLR 178 Series; Voltage Rating VAC:80V RoHS Compliant: Yes

FUSE HOLDER, PCB, FK2/FKS BLADE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FLR 178 Series; Voltage Rating VAC:80V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
178.6165.0001
TVS/Fuse/Board Level Protection >> Fuse Holders 178.6165.0001
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6165.0001 8207268 F5197-ND 810861-178.6165.0001 32436735 10M6040 178.6165.0001
Product Name FLR - 32 V Printed Circuit Board (PCB) Fuse Holder Fuse Holders Fuseholders Fuseholders - 178.6165.0001 Fuse Holder Fuse Holder, Pcb, Fk2/fks Blade; Fuse Holder Type Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-114 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CS0544-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers