Littelfuse, Inc. FNY - 32V In-Line Glass Fuse Holder 0FNY0001XP

Description
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses (sold separately). A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001XP) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Each glass fuse holder comes in carded blister packaging for easy retail display. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses (sold separately) 8" looped black 14 AWG UL 1015 wire with black insulation Carded blister packaging for simple retail display
Request a Quote Datasheet
Description
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses (sold separately). A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001XP) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Each glass fuse holder comes in carded blister packaging for easy retail display. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses (sold separately) 8" looped black 14 AWG UL 1015 wire with black insulation Carded blister packaging for simple retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FNY - 32V In-Line Glass Fuse Holder - 0FNY0001XP - Littelfuse, Inc.
Rosemont, IL, United States
FNY - 32V In-Line Glass Fuse Holder
0FNY0001XP
FNY - 32V In-Line Glass Fuse Holder 0FNY0001XP
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses (sold separately). A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001XP) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Each glass fuse holder comes in carded blister packaging for easy retail display. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses (sold separately) 8" looped black 14 AWG UL 1015 wire with black insulation Carded blister packaging for simple retail display

The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses (sold separately). A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001XP) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Each glass fuse holder comes in carded blister packaging for easy retail display. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses (sold separately) 8" looped black 14 AWG UL 1015 wire with black insulation Carded blister packaging for simple retail display

Supplier's Site Datasheet
Fuseholders - 0FNY0001XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FNY0001XP-ND
Fuseholders 0FNY0001XP-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FNY0001XP 0FNY0001XP-ND
Product Name FNY - 32V In-Line Glass Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-211SN -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM - 3576 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers