Littelfuse, Inc. Fuse Holder 17861650002

Description
FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:AUTOMOTIVE BLADE FUSE HOLDER; HOLDER TERMINALS:SOLDER; NO. OF. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:AUTOMOTIVE BLADE FUSE HOLDER; HOLDER TERMINALS:SOLDER; NO. OF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 21600934 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600934
Fuse Holder 21600934
FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:AUTOMOTIVE BLADE FUSE HOLDER; HOLDER TERMINALS:SOLDER; NO. OF. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:80V; VOLTAGE RATING VAC:80V; FUSE HOLDER TYPE:AUTOMOTIVE BLADE FUSE HOLDER; HOLDER TERMINALS:SOLDER; NO. OF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuse Holders
Product Number 21600934
Product Name Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Holder - 10721289 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details