Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0001ZXJ

Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0001ZXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0001ZXJ
FHA - 32V In-Line Blade Fuse Holder 0FHA0001ZXJ
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1361505-0FHA0001ZXJ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361505-0FHA0001ZXJ
Circuit Protection - Fuseholders 1361505-0FHA0001ZXJ
Win Source Part Number: 1361505-0FHA0001ZXJ Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FHA Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Termination Style: Wire Leads For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 32V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Holder

Win Source Part Number: 1361505-0FHA0001ZXJ
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FHA
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Termination Style: Wire Leads
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 32V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F3347-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3347-ND
Fuseholders F3347-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Littelfuse 0FHA0001ZXJ ATO®/ATC In-Line Fuse Holder, 4
Chanhassen, MN, United States
Littelfuse 0FHA0001ZXJ ATO®/ATC In-Line Fuse Holder, 4", 16 Ga. Black Leads
46447
Littelfuse 0FHA0001ZXJ ATO®/ATC In-Line Fuse Holder, 4", 16 Ga. Black Leads 46447
Littelfuse 0FHA0001ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses GXL Black Wire Leads 4" x 2
  • Littelfuse 0FHA0001ZXJ ATO ATC In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Fuse Holder for ATO/ATC Fuses
  • GXL Black Wire
  • Leads 4" x 2
Supplier's Site Datasheet
Fuse Holders - 7243190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7243190
Fuse Holders 7243190
Littelfuse 0FHA0001ZXJ

Littelfuse 0FHA0001ZXJ

Supplier's Site
Fuse Holders - 7243190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7243190P
Fuse Holders 7243190P
Littelfuse 0FHA0001ZXJ

Littelfuse 0FHA0001ZXJ

Supplier's Site
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse - 98K4259 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse
98K4259
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse 98K4259
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 56P4438 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
56P4438
Fuse Holder, In Line; Fuse Holder Type Littelfuse 56P4438
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Waytek, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHA0001ZXJ 1361505-0FHA0001ZXJ F3347-ND 46447 7243190 7243190P 98K4259 56P4438
Product Name FHA - 32V In-Line Blade Fuse Holder Circuit Protection - Fuseholders Fuseholders Littelfuse 0FHA0001ZXJ ATO®/ATC In-Line Fuse Holder, 4", 16 Ga. Black Leads Fuse Holders Fuse Holders Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 486-8040.2012.01-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip
View Details