Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0003ZXJB

Description
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJB) features a black TPV body and cover, plus 16 AWG GXL wire leads with red and orange insulation. The lead wires are 3.68" long and have 0.25" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 16 AWG GXL cross-link wire leads with black insulation 3.68" (93.4mm) lead wires with 0.25" (6.35mm) end strips Tin-plated copper alloy contacts
Request a Quote Datasheet
Description
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJB) features a black TPV body and cover, plus 16 AWG GXL wire leads with red and orange insulation. The lead wires are 3.68" long and have 0.25" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 16 AWG GXL cross-link wire leads with black insulation 3.68" (93.4mm) lead wires with 0.25" (6.35mm) end strips Tin-plated copper alloy contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0003ZXJB - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0003ZXJB
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0003ZXJB
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJB) features a black TPV body and cover, plus 16 AWG GXL wire leads with red and orange insulation. The lead wires are 3.68" long and have 0.25" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 16 AWG GXL cross-link wire leads with black insulation 3.68" (93.4mm) lead wires with 0.25" (6.35mm) end strips Tin-plated copper alloy contacts

The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJB) features a black TPV body and cover, plus 16 AWG GXL wire leads with red and orange insulation. The lead wires are 3.68" long and have 0.25" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 16 AWG GXL cross-link wire leads with black insulation 3.68" (93.4mm) lead wires with 0.25" (6.35mm) end strips Tin-plated copper alloy contacts

Supplier's Site Datasheet
Littelfuse 0FHM0003ZXJB MINI® In-Line Fuse Holder, 4
Chanhassen, MN, United States
Littelfuse 0FHM0003ZXJB MINI® In-Line Fuse Holder, 4" leads, 16 Ga. Black GXL Wire
46487
Littelfuse 0FHM0003ZXJB MINI® In-Line Fuse Holder, 4" leads, 16 Ga. Black GXL Wire 46487
Littelfuse 0FHM0003ZXJB MINI In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Holder for mini automotive fuse 4" black 16 Ga. GXL wire leads Cover included Fuses sold separately
  • Littelfuse 0FHM0003ZXJB MINI In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Holder for mini automotive fuse
  • 4" black 16 Ga. GXL wire leads
  • Cover included
  • Fuses sold separately
Supplier's Site Datasheet
Fuseholders - F11444-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11444-ND
Fuseholders F11444-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHM0003ZXJB 46487 F11444-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Littelfuse 0FHM0003ZXJB MINI® In-Line Fuse Holder, 4" leads, 16 Ga. Black GXL Wire Fuseholders
Normal Operating Current 15 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 449552-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 5006211 - RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details
2 suppliers
Fuse Holders - FAC Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 400 volts
View Details