520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses
Win Source Part Number: 1361510-05200005ZXGY
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: OMNI-BLOK® 520
Package: Bulk
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Quick Connect - 0.110" (2.8mm)
For Use With/Related Products: 5mm x 20mm
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Fuseholder Type: Block
Fuse Block 10A 600V 1 Circuit Cartridge Chassis Mount
FUSE BLOCK, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Metric OMNI-BLOK 520 Series; Voltage Rating VAC:300V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 05200005ZXGY | 1361510-05200005ZXGY | F4961-ND | 91F3194 |
| Product Name | 520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses | Circuit Protection - Fuseholders | Fuseholders | Fuse Block, 5 X 20Mm; Fuse Holder Type Littelfuse |
| Standard Fuse Size Accomodated | 5mm x 20mm |