Littelfuse, Inc. FKH - ATO® FKH 178.6152.0001

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.6152.0001 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.6152.0001
FKH - ATO® FKH 178.6152.0001
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals

The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1361526-178.6152.0001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361526-178.6152.0001
Circuit Protection - Fuseholders 1361526-178.6152.0001
Win Source Part Number: 1361526-178.6152.000 1 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FKH Package: Bulk Product Status: Active Mounting Type: Chassis Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Crimp For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 80V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Holder

Win Source Part Number: 1361526-178.6152.0001
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FKH
Package: Bulk
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Contact Material: Copper Alloy
Termination Style: Crimp
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 80V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F5194-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5194-ND
Fuseholders F5194-ND
Fuse Holder 80V 1 Circuit Blade Chassis Mount

Fuse Holder 80V 1 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuse Holders - 7874340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874340
Fuse Holders 7874340
ATO Fuseholder 80V

ATO Fuseholder 80V

Supplier's Site
Fuse Holders - 7874340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874340P
Fuse Holders 7874340P
ATO Fuseholder 80V

ATO Fuseholder 80V

Supplier's Site
Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 Rohs Compliant Littelfuse - 25M0793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 Rohs Compliant Littelfuse
25M0793
Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 Rohs Compliant Littelfuse 25M0793
Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 RoHS Compliant: Yes

Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6152.0001 1361526-178.6152.0001 F5194-ND 7874340 7874340P 25M0793
Product Name FKH - ATO® FKH Circuit Protection - Fuseholders Fuseholders Fuse Holders Fuse Holders Fuse Holder, 80 V, 80 V, 30 A, Automotive Blade Fuse Holder, Crimp, 1 Rohs Compliant Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 119269161 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - CS0526-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers