Littelfuse, Inc. FKH - ATO® FKH 178.6150.0001

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style Packed in poly bags
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style Packed in poly bags
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.6150.0001 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.6150.0001
FKH - ATO® FKH 178.6150.0001
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style Packed in poly bags

The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style Packed in poly bags

Supplier's Site Datasheet
Fuseholders - 178.6150.0001 - 854175-178.6150.0001 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 178.6150.0001
854175-178.6150.0001
Fuseholders - 178.6150.0001 854175-178.6150.0001
Manufacturer: Littelfuse Inc. Win Source Part Number: 854175-178.6150.0001 Series: FKH Features: Fuse 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8538.90.8180 Other Part Number: F5982, 178.6150.0001-ND, -178.6150.0001

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854175-178.6150.0001
Series: FKH
Features: Fuse 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8538.90.8180
Other Part Number: F5982, 178.6150.0001-ND, -178.6150.0001

Buy Now
Fuseholders - F5982-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5982-ND
Fuseholders F5982-ND
Fuse Holder 80V 1 Circuit Blade Chassis Mount

Fuse Holder 80V 1 Circuit Blade Chassis Mount

Buy Now Datasheet
Auto Blade Fuse Holder, 1Pos, 80V, Crimp Rohs Compliant Littelfuse - 81AH9580 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 1Pos, 80V, Crimp Rohs Compliant Littelfuse
81AH9580
Auto Blade Fuse Holder, 1Pos, 80V, Crimp Rohs Compliant Littelfuse 81AH9580
AUTO BLADE FUSE HOLDER, 1POS, 80V, CRIMP ROHS COMPLIANT: YES

AUTO BLADE FUSE HOLDER, 1POS, 80V, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6150.0001 854175-178.6150.0001 F5982-ND 81AH9580
Product Name FKH - ATO® FKH Fuseholders - 178.6150.0001 Fuseholders Auto Blade Fuse Holder, 1Pos, 80V, Crimp Rohs Compliant Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1062-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holder - 334202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - F81971-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details