Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0002XP

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0002XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0002XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0002XP - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0002XP
FHA - 32V In-Line Blade Fuse Holder 0FHA0002XP
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0002XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0002XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - 0FHA0002XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0002XP-ND
Fuseholders 0FHA0002XP-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0002XP 0FHA0002XP-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel - 3583KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Holder - 4727317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2165373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (A1)
View Details