Littelfuse, Inc. Fuseholders 0FHZ0001Z

Description
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5346-0FHZ0001Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount

Fuse Block 400A 5 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse 0FHZ0001Z FHZ Series ZCASE® Fuse Holder, 5-Stud Assembly with Bolts & Busbar, 400A, 80VDC - 45547 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0FHZ0001Z FHZ Series ZCASE® Fuse Holder, 5-Stud Assembly with Bolts & Busbar, 400A, 80VDC
45547
Littelfuse 0FHZ0001Z FHZ Series ZCASE® Fuse Holder, 5-Stud Assembly with Bolts & Busbar, 400A, 80VDC 45547
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE fused circuits. Littelfuse 0FHZ0001Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high-speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max. Continuous Current: 400A Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations

The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE fused circuits.

  • Littelfuse 0FHZ0001Z FHZ Series ZCASE Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly
  • High current distribution with flexible bussing and configurable stud sizes to improve assembly
  • Stainless steel nuts can be applied with high-speed nut runners
  • Available fuse rating: 40-600A
  • The single ZCASE is a bolt down fuse with a wide rating range up to 600A
  • Max. Continuous Current: 400A
  • Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 5346-0FHZ0001Z-ND 45547
Product Name Fuseholders Littelfuse 0FHZ0001Z FHZ Series ZCASE® Fuse Holder, 5-Stud Assembly with Bolts & Busbar, 400A, 80VDC
Rated Operating Voltage 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
Fuseholders - 486-3635-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
30 A UL Class CC Fuse Holder - LED - 140F-D3C-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers