Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980923ZXT

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980923ZXT) includes a base with mounting tabs and a protective cover with cable openings at the ends. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Does not include hardware
Request a Quote Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980923ZXT) includes a base with mounting tabs and a protective cover with cable openings at the ends. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Does not include hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980923ZXT - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980923ZXT
498 - 58 V Bolt-Down High-Current Fuse Holder 04980923ZXT
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980923ZXT) includes a base with mounting tabs and a protective cover with cable openings at the ends. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Does not include hardware

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980923ZXT) includes a base with mounting tabs and a protective cover with cable openings at the ends. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Does not include hardware

Supplier's Site Datasheet
Fuseholders - 04980923ZXT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
04980923ZXT-ND
Fuseholders 04980923ZXT-ND
Fuse Holder 200A 32V Circuit Bolt Down Panel Mount

Fuse Holder 200A 32V Circuit Bolt Down Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 04980923ZXT 04980923ZXT-ND
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders
Normal Operating Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers