Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0030XP

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder with 30A Fuse is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up to 30 amps (30-amp fuse included), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration for the ATO® FHA Series fuse holder (0FHA0030XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps Includes a 30-amp ATO® blade fuse Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder with 30A Fuse is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up to 30 amps (30-amp fuse included), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration for the ATO® FHA Series fuse holder (0FHA0030XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps Includes a 30-amp ATO® blade fuse Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0030XP - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0030XP
FHA - 32V In-Line Blade Fuse Holder 0FHA0030XP
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder with 30A Fuse is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up to 30 amps (30-amp fuse included), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration for the ATO® FHA Series fuse holder (0FHA0030XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps Includes a 30-amp ATO® blade fuse Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder with 30A Fuse is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up to 30 amps (30-amp fuse included), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration for the ATO® FHA Series fuse holder (0FHA0030XP) comes in carded blister packaging for simple retail display. Compatible with ATO® blade fuses up to 30 amps Includes a 30-amp ATO® blade fuse Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - 0FHA0030XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0030XP-ND
Fuseholders 0FHA0030XP-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0030XP 0FHA0030XP-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details
Auto Fuses holder - VF1787017 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details