Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820008ZXB

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820008ZXB - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820008ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820008ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F1407-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1407-ND
Fuseholders F1407-ND
Fuse Holder 15A 125V 8 Circuit Blade Through Hole

Fuse Holder 15A 125V 8 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse - 48F1840 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
48F1840
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 48F1840
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:8Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:8Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820008ZXB F1407-ND 48F1840
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 6512132 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0566-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details