Littelfuse, Inc. 154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses 154005_DR

Description
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information. Easy fuse replacement Miniature size Halogen-free and RoHS compliant Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature rerating Wide range of current rating—Fast-acting: 62 mA to 10 A and Slo-Blo®: 375 mA to 5 A Wide operating temperature range
Datasheet
Description
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information. Easy fuse replacement Miniature size Halogen-free and RoHS compliant Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature rerating Wide range of current rating—Fast-acting: 62 mA to 10 A and Slo-Blo®: 375 mA to 5 A Wide operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses - 154005_DR - Littelfuse, Inc.
Rosemont, IL, United States
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses
154005_DR
154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses 154005_DR
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information. Easy fuse replacement Miniature size Halogen-free and RoHS compliant Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature rerating Wide range of current rating—Fast-acting: 62 mA to 10 A and Slo-Blo®: 375 mA to 5 A Wide operating temperature range

The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and reel package, this fuse and holder combination can be installed on a PC board as an efficient single step. Fuse replacement can be accomplished without exposing the PC board to the detrimental effects of solder heat. The fuse holder unit may be sold as a stand-alone item, shipped in bulk quantity (not pre-packaged in tape and reel cartridges) using part number 155900. Please contact Littelfuse for additional information. Easy fuse replacement Miniature size Halogen-free and RoHS compliant Very Fast-Acting and Time-Lag options available Holder sized to fit a range of Nano2® type fuses Low fuse temperature rerating Wide range of current rating—Fast-acting: 62 mA to 10 A and Slo-Blo®: 375 mA to 5 A Wide operating temperature range

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 154005_DR
Product Name 154T, 154L & 154TL - SMF OMNI-BLOK® Fuse Block For Nano2® Very Fast-Acting Fuses
Normal Operating Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Power Fuses Fuse Holders/Fuse Bases - VCB10Mini -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 volts
View Details
Street Lighting Fuse Boxes - CS0564-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details