Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820012ZXP

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820012ZXP - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820012ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820012ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F1431-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1431-ND
Fuseholders F1431-ND
Fuse Holder 15A 125V 12 Circuit Blade Panel Mount

Fuse Holder 15A 125V 12 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse - 48F1864 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
48F1864
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse 48F1864
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:12Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:12Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820012ZXP F1431-ND 48F1864
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0562-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 577329 - RS Components, Ltd.
Specs
Normal Operating Current 8 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
2 suppliers
Power Fuses Fuse Holders/Fuse Bases - VRB14-63S -  - VICFUSE
Specs
Normal Operating Current 63 amps
Rated Operating Voltage 1000 volts
Approvals / Ratings UL
View Details