482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Fuse Holder 15A 125V 8 Circuit Blade Panel Mount
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:8Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 04820008ZXPF | 04820008ZXPF-ND | 12J3792 |
| Product Name | 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. | Fuseholders | Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse |
| Normal Operating Current | 15 amps | 15 amps |