Littelfuse, Inc. Circuit Protection - Fuseholders 05710007L

Description
Win Source Part Number: 1361497-05710007L Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 571 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.250" (6.3mm) For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361497-05710007L Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 571 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.250" (6.3mm) For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361497-05710007L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361497-05710007L
Circuit Protection - Fuseholders 1361497-05710007L
Win Source Part Number: 1361497-05710007L Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 571 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.250" (6.3mm) For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder

Win Source Part Number: 1361497-05710007L
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 571
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Quick Connect - 0.250" (6.3mm)
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holders - 7693750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7693750
Fuse Holders 7693750
Panel Mount Midget Fuseholder 600V 30A

Panel Mount Midget Fuseholder 600V 30A

Supplier's Site
Fuseholders - 5666-05710007L-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 Rohs Compliant Littelfuse - 59M5839 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 Rohs Compliant Littelfuse
59M5839
Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 Rohs Compliant Littelfuse 59M5839
Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 RoHS Compliant: Yes

Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K2300 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
67K2300
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse 67K2300
FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site
Fuseholder; Midget Fuse; 30 A (Max.); 600 VAC (Max.); Panel Mount - 70184075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; Midget Fuse; 30 A (Max.); 600 VAC (Max.); Panel Mount
70184075
Fuseholder; Midget Fuse; 30 A (Max.); 600 VAC (Max.); Panel Mount 70184075
30 A (Max.) , 600 VAC (Max.) , Fuse Holders Designed for supplementary or Class CC branch circuit protection. Approvals : UL Recognized, CSA Certified. Electrical: Rated at 30 amperes for any voltage up to 600 volts. Mounting: Flange mounting either in front or behind panel. Molded Parts: Black thermoplastic.

30 A (Max.) , 600 VAC (Max.) , Fuse Holders
Designed for supplementary or Class CC branch circuit protection. Approvals : UL Recognized, CSA Certified. Electrical: Rated at 30 amperes for any voltage up to 600 volts. Mounting: Flange mounting either in front or behind panel. Molded Parts: Black thermoplastic.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 1361497-05710007L 7693750 5666-05710007L-ND 59M5839 67K2300 70184075
Product Name Circuit Protection - Fuseholders Fuse Holders Fuseholders Fuse Holder, 600 V, 600 V, 30 A, Enclosed Screw Knob, Quick Connect, Solder, 1 Rohs Compliant Littelfuse Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse Fuseholder; Midget Fuse; 30 A (Max.); 600 VAC (Max.); Panel Mount
Normal Operating Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder - 231411 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-510B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 357322-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details