Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980903-BP

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980903-BP) includes a base with mounting tabs and M6 holes and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Blister packaging promotes easy retail display
Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980903-BP) includes a base with mounting tabs and M6 holes and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Blister packaging promotes easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980903-BP - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980903-BP
498 - 58 V Bolt-Down High-Current Fuse Holder 04980903-BP
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980903-BP) includes a base with mounting tabs and M6 holes and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Blister packaging promotes easy retail display

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980903-BP) includes a base with mounting tabs and M6 holes and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 2 with mounting brackets and M6 holes is designed for out-board mounting M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables Blister packaging promotes easy retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 04980903-BP
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder
Normal Operating Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0601-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-3635-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers