Littelfuse, Inc. Fuseholders 05200001N

Description
Fuse Clip 10A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 10A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5714-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5714-ND
Fuseholders F5714-ND
Fuse Clip 10A 1 Circuit Cartridge Through Hole

Fuse Clip 10A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse - 91T5679 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse
91T5679
Fuse Holder, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse 91T5679
FUSE HOLDER, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5714-ND 91T5679
Product Name Fuseholders Fuse Holder, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse
Mounting Fuse Clip
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auto Fuses Auto fuse clips - VF-124 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 - FIZ - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details