Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MURATA ELECTRONICS
PKM22EPPH4012-B0 -- AUDIO INDICATORS & ALERTS
Murata Electronics
Audio Indicators & Alerts
PKM22EPPH4012-B0
Description
Audio Indicators & Alerts 4KHz External Drive Pin Type
Datasheet
Description
Audio Indicators & Alerts 4KHz External Drive Pin Type
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPPH4012-B0
Audio Indicators & Alerts
PKM22EPPH4012-B0
Audio Indicators & Alerts 4KHz External Drive Pin Type
Audio Indicators & Alerts 4KHz External Drive Pin Type
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
PKM22EPPH4012-B0
Product Name
Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
526950
Specs
SPL
79 dB
Impedance
4 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
LP4 StreamLine Low Profile Mini Sounders
LP4-09-028
Specs
SPL
92 to 110 dB
Size
3.00 inch (76 mm)
Weight
280.00 g (9.88 oz)
View Details
Mallory Sonalert Products, Inc.
Speakers
PSR-57N08A01-AQ
Specs
SPL
92 dB
Nominal Power
0.5000 watts
Maximum Power
1 watts
View Details
2
suppliers
Ningbo Kepo Electronics Co., Ltd.
E-Call Speaker
KP4020D1R4-Q00104
Specs
SPL
2 dB
Nominal Power
4 watts
Maximum Power
8 watts
View Details