DB Unlimited, LLC Speakers SM320608-1

Description
SPEAKER 8OHM 500MW TOP PORT 90DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 500MW TOP PORT 90DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM320608-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 500MW TOP PORT 90DB

SPEAKER 8OHM 500MW TOP PORT 90DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM320608-1
Speakers & Transducers SM320608-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM320608-1-ND SM320608-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details
Speakers - HPD-40N16PET00-32-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 82 Hz
View Details