DB Unlimited, LLC Speakers SM160508-1

Description
SPEAKER 8OHM 500MW TOP PORT 87DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 500MW TOP PORT 87DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM160508-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 500MW TOP PORT 87DB

SPEAKER 8OHM 500MW TOP PORT 87DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM160508-1
Speakers & Transducers SM160508-1
Speakers & Transducers Dynamic Micro Spkr

Speakers & Transducers Dynamic Micro Spkr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM160508-1-ND SM160508-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details