DB Unlimited, LLC Speakers SM360532-3

Description
32 Ohms General Purpose Speaker 500mW 550Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM360532-3-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms General Purpose Speaker 500mW 550Hz ~ 6kHz Top Round

32 Ohms General Purpose Speaker 500mW 550Hz ~ 6kHz Top Round

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM360532-3
Speakers & Transducers SM360532-3
Speakers & Transducers HIGH TEMP DYNAMIC SPEAKER

Speakers & Transducers HIGH TEMP DYNAMIC SPEAKER

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM360532-3-ND SM360532-3
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
 - 8765285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 12 watts
Impedance 4 ohms
Frequency Response 80 to 20000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Car Audio, Full Range Speaker - SE65 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
View Details