DB Unlimited, LLC Speakers SP700308-1

Description
SPEAKR 8OHM 500MW TOP PORT 104DB
Request a Quote Datasheet
Description
SPEAKR 8OHM 500MW TOP PORT 104DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SP700308-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 8OHM 500MW TOP PORT 104DB

SPEAKR 8OHM 500MW TOP PORT 104DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SP700308-1
Speakers & Transducers SP700308-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SP700308-1-ND SP700308-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details