DB Unlimited, LLC Speakers SP660308-1

Description
8 Ohms General Purpose Speaker 500mW 380Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 380Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP660308-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 380Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 500mW 380Hz ~ 4kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SP660308-1
Speakers & Transducers SP660308-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SP660308-1-ND SP660308-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - SJC5F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details