PUI Audio Speakers SMS-1308MS-2-R

Description
8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1259-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1259-6-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1259-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 700mW 1.1kHz ~ 20kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SMS-1308MS-2-R
Speakers & Transducers SMS-1308MS-2-R
Speakers & Transducers .8W 800Hz 8 OHM

Speakers & Transducers .8W 800Hz 8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1259-1-ND SMS-1308MS-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details