DB Unlimited, LLC Speakers SC570708-1

Description
8 Ohms General Purpose Speaker 2W 700Hz ~ 20kHz Top Rectangle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SC570708-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 700Hz ~ 20kHz Top Rectangle

8 Ohms General Purpose Speaker 2W 700Hz ~ 20kHz Top Rectangle

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC570708-1
Speakers & Transducers SC570708-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SC570708-1-ND SC570708-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
 - 7716973P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Nominal Power 0.3000 watts
Size 0.47 inch (12 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, Subwoofer - CS Sub10 II Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 35 to 150 Hz
Size 15.00 inch (381 mm)
View Details